EN
  • EN
  • DE

CY62136VLL70ZIT

Part No CY62136VLL70ZIT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 128K X 16 Standard SRAM 70 Ns PDSO44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1173476-CY62136VLL70ZIT
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62136VLL70ZIT CAD Model

Description

The CY62136VLL-70ZIT is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This memory device is designed for applications requiring fast access times and low power consumption. It is commonly used in embedded systems, networking equipment, and high-speed data processing systems.

Applications:

  • Cache memory for microprocessors and microcontrollers
  • Buffer memory for data acquisition systems
  • Program storage in embedded systems
  • Lookup tables in networking equipment
  • High-speed data storage in industrial automation systems

Features:

  • Fast access time: 70 ns access time for high-speed data retrieval.
  • Low power consumption: Reduces overall system power requirements.
  • Wide operating voltage range: Suitable for various battery-powered applications.
  • Data retention voltage: Ensures data integrity during power loss.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved system performance due to fast data access.
  • Extended battery life in portable devices.
  • Increased reliability and data integrity.
  • Simplified system design with a wide operating voltage range.
  • Reduced environmental impact with RoHS compliance.

Additional Details:

The CY62136VLL-70ZIT has a typical operating current, and a standby current which is significantly lower, making it suitable for low-power applications. It comes in a standard package, making it easy to integrate into existing designs. Detailed timing diagrams and electrical characteristics are available in the Cypress datasheet for this SRAM device.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess