EN
  • EN
  • DE

74AVCA164245VRG4

Part No 74AVCA164245VRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131149-74AVCA164245VRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCA164245VRG4 CAD Model

Description

The 74AVCA164245VRG4 is a cutting-edge, dual-supply, 16-bit bus transceiver from Texas Instruments, designed with the modern electronics enthusiast and professional in mind. This versatile component is part of the AVC family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features:

  • Wide Bus Interface: With 16-bits, the transceiver can handle a wide data bus, making it ideal for high data throughput applications.
  • Dual-Supply Voltage: This device can operate with a mixed-voltage system, supporting 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, providing great flexibility for interfacing between different logic levels.
  • High-Speed Data Transfer: The 74AVCA164245VRG4 is designed for high-speed signal transmission, minimizing propagation delay and enabling efficient data transfer.
  • Bus-Hold Function: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Flow-Through Architecture: The pinout of this transceiver supports easy PCB layout with a flow-through architecture that simplifies board routing.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Robust ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection, ensuring the device's reliability and longevity in harsh electrical environments.

With its advanced features, the 74AVCA164245VRG4 ensures seamless communication between mismatched voltage systems, making it an excellent choice for data bus interfacing in complex multi-voltage electronics systems. Whether it's used in consumer electronics, automotive, or industrial applications, this transceiver from Texas Instruments stands out for its performance, reliability, and ease of use.

Applications:

  • Level Translation for Data Bus Interfacing
  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Equipment
  • Telecommunication Infrastructure

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess