EN
  • EN
  • DE

MAX17823BGCB/V

Part No MAX17823BGCB/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702185-MAX17823BGCB/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17823BGCB/V CAD Model

Description

Maxim Integrated's MAX17823BGCB/V Battery Sensor Interface

Maxim Integrated's MAX17823BGCB/V is a highly sophisticated battery sensor interface designed to cater to the demanding requirements of energy storage solutions, particularly in the automotive industry. This innovative component is part of Maxim's extensive portfolio of integrated circuits that aim to enhance the performance, efficiency, and reliability of battery management systems (BMS).

Key Features

  • High-Accuracy Sensing: The MAX17823BGCB/V offers precise measurement capabilities, essential for monitoring the state of charge (SOC) and state of health (SOH) of battery cells.
  • Robust Communication: Equipped with a robust daisy-chain interface, this device ensures reliable data transfer between battery modules, even in harsh automotive environments.
  • Advanced Diagnostics: With built-in diagnostic features, the MAX17823BGCB/V can detect and report a range of faults, contributing to the safety and longevity of the battery system.
  • Flexible Configuration: This sensor interface can be configured to work with various battery chemistries and configurations, making it a versatile choice for multiple applications.

Applications

The MAX17823BGCB/V is particularly suited for electric vehicles (EVs), hybrid electric vehicles (HEVs), and any application that requires precise battery management, such as energy storage systems and backup power supplies.

Technical Specifications

  • Supply Voltage Range: Specifically designed to operate over a wide range of supply voltages to accommodate different battery technologies.
  • Operating Temperature: Capable of functioning in extreme temperature conditions, ensuring performance in various operating environments.
  • Package Type: Available in a compact and robust package, suitable for space-constrained applications.

The MAX17823BGCB/V from Maxim Integrated is a testament to the company's commitment to providing advanced solutions for the ever-evolving demands of energy management and battery monitoring. Its integration into a BMS can significantly improve the safety, efficiency, and reliability of battery-operated systems, making it an essential component for future-proof designs.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess