EN
  • EN
  • DE
  • IT

1N5264B-T

Part No 1N5264B-T
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description 500mW EPITAXIAL ZENER DIODE | DIODE ZENER 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 60V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 1.4 kOhms
Current - Reverse Leakage at Vr 100nA at 46V
Voltage - Forward (Vf) (Maximum) at If 1.1V at 200mA
Temperature Range - Operating 175°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121894-1N5264B-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5264B-T CAD Model

Description

The 1N5264B-T is a 10V, 0.5W Zener diode manufactured by Vishay. It is designed to provide a stable reference voltage for a variety of electronic circuits. This diode is commonly used for voltage regulation, overvoltage protection, and voltage clipping applications.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Voltage clipping
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: 10V ±5%
  • Power Dissipation: 500mW
  • Zener Current (Test): 5mA
  • Operating Temperature Range: -65°C to +175°C
  • Package: DO-35 (DO-204AH)
  • Low Zener impedance

Benefits:

  • Stable voltage regulation: Provides a consistent output voltage despite variations in input voltage or load current.
  • Effective overvoltage protection: Protects sensitive circuits from damaging voltage spikes.
  • Precise voltage clipping: Limits voltage to a defined level, preventing damage to connected components.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • Compact size: DO-35 package allows for easy integration into space-constrained designs.

Additional Details:

The 1N5264B-T Zener diode is a silicon planar Zener diode housed in a DO-35 package. The "-T" suffix often indicates tape and reel packaging for automated assembly. When using this diode, it's crucial to consider the power dissipation and operating temperature to ensure it operates within its specified limits. The Zener voltage tolerance of ±5% should be taken into account when designing circuits requiring precise voltage regulation. The forward voltage drop is typically around 1V at 100mA. It is a reliable and widely used component for voltage control and protection in electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
730+ $0.1582 $115.4860
1,140+ $0.1525 $173.8500
1,565+ $0.1478 $231.3070
2,020+ $0.1432 $289.2640
2,705+ $0.1282 $346.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess