EN
  • EN
  • DE

TS1117CPRO

Part No TS1117CPRO
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 1A Low Dropout Positive Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Taiwan Semiconductor
Win Source Part Number 1274143-TS1117CPRO
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1117CPRO CAD Model

Description

The TS1117CPRO is a low dropout (LDO) positive voltage regulator designed for various applications requiring a stable and regulated voltage supply. It offers excellent line and load regulation, making it suitable for powering sensitive electronic components.

Applications:

  • Post regulators for switching power supplies
  • Battery chargers
  • Motherboard applications
  • Microprocessor power supplies
  • Voltage regulation for peripherals

Features:

  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, enabling efficient regulation even with low input voltages.
  • Output Current: Typically capable of delivering up to 1A of output current.
  • Fixed and Adjustable Output Voltage Options: Available in fixed voltage versions (e.g., 3.3V, 5V) and an adjustable version that allows for a customized output voltage using external resistors.
  • Short Circuit Protection: Includes built-in protection against short circuit conditions, preventing damage to the regulator and the load.
  • Thermal Overload Protection: Incorporates thermal shutdown circuitry that disables the regulator when the junction temperature exceeds a safe limit.
  • Excellent Line and Load Regulation: Provides a stable output voltage despite variations in input voltage and load current.
  • Stable with Ceramic Capacitors: Designed for stability with ceramic output capacitors, offering improved transient response and reduced output noise.

Benefits:

  • Improved System Reliability: The robust protection features (short circuit and thermal overload) enhance system reliability by preventing damage due to fault conditions.
  • Efficient Power Management: Low dropout voltage and high efficiency minimize power dissipation, leading to cooler operation and longer battery life in portable applications.
  • Stable and Accurate Voltage Regulation: Excellent line and load regulation ensure a stable and accurate output voltage, which is critical for powering sensitive electronic components.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing overall system cost.
  • Versatile Application: Suitable for a wide range of applications due to its adjustable output voltage option and robust performance characteristics.

Technical Specifications (Typical):

Input Voltage Range: Up to 15V (depending on the specific version)

Output Voltage: Fixed (e.g., 3.3V, 5V) or Adjustable

Output Current: 1A

Dropout Voltage: Typically 1.3V at 1A

Operating Temperature Range: -40°C to +125°C

Package: TO-252, SOT-223

The TS1117CPRO is a reliable and efficient LDO regulator that provides stable voltage regulation for a wide variety of electronic applications. Its robust protection features and excellent performance characteristics make it a popular choice for both new designs and replacements.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess