EN
  • EN
  • DE

5962-9762101QFA

Part No 5962-9762101QFA
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001105-5962-9762101QFA
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Bulk
Product Status Active
Type Driver
Protocol LVDS
Data Rate 400Mbps
Mounting Type Surface Mount
Package / Case 16-CFlatpack
Ultra Librarian 3D Model Ultra Librarian 5962-9762101QFA CAD Model

Description

The 5962-9762101QFA is a high-performance, precision integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to meet the rigorous standards of the aerospace and defense industries, ensuring reliability and functionality in the most demanding environments.

Key Features

  • Robust Performance: Engineered for mission-critical applications where failure is not an option, this device offers stable operation under extreme conditions.
  • High Precision: The 5962-9762101QFA delivers accurate results, making it ideal for sensitive applications requiring precise measurements and control.
  • Wide Temperature Range: It operates effectively across a broad temperature range, catering to the needs of applications exposed to harsh thermal environments.
  • Durable Construction: Built with high-quality materials, this product is designed to withstand physical stress and provide a long operational lifespan.

Applications

The versatility of the 5962-9762101QFA allows it to be used in a variety of applications, including but not limited to:

  • Satellite systems
  • Avionics
  • Military communication equipment
  • Space exploration instrumentation

Technical Specifications

Parameter Value
Supply Voltage Specified by the manufacturer
Operating Temperature Specified range by Texas Instruments
Package Type QFA (Quality Factor Alpha)
Quality Level Military Grade

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet the stringent requirements of aerospace and defense customers. The 5962-9762101QFA is no exception, with its construction and testing tailored to exceed the expectations for reliability and performance in critical applications.

For more detailed information, specifications, and to view data sheets, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess