EN
  • EN
  • DE

CJ1793-000

Part No CJ1793-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Hook-up Wire 4A01112096CS3144L193 PRICE PER FOOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1125308-CJ1793-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJ1793-000 CAD Model

Description

This fiber optic cable from TE Connectivity is a reliable and high-quality option for various applications.

  • Manufacturer: TE Connectivity
  • RoHS Compliance: Non-Compliant
  • Popularity: Medium
  • Win Source Part Number: 1125308-CJ1793-000

You May Also Be Interested in

Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
HellermannTyton
CBL TIE LOCKING GRAY 50LBS 1.28' / Standard, Locking Gray 4.33" (110.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess