EN
  • EN
  • DE
  • IT

CN9515-000

Part No CN9515-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description STD POLY MOLDED PARTS  /  Heat Shrink Cap Black 31
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Type Cap
Shell Size - Insert 31
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 0.400" (10.16mm)
Large Diameter Recovered 0.180" (4.57mm)
Large Recovered Length 1.200" (30.48mm)
Base Product Number CN9515
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 50
Win Source Part Number 1052848-CN9515-000
Ultra Librarian 3D Model Ultra Librarian CN9515-000 CAD Model

Description

The CN9515-000 is a black-colored heat shrink cap manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Color: Black
  • Material: Polyolefin (PO), Semi-Rigid
  • Large Diameter Supplied: 0.400 inches (10.16mm)
  • Large Diameter Recovered: 0.180 inches (4.57mm)
  • Function: Protection against environmental elements such as moisture, dust, and heat
  • Used in: Various applications such as in aerospace, defense, and marine industries

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us
TE Connectivity
Lowest to $80.0946
TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 34
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess