EN
  • EN
  • DE

OARS1-R010FI

Part No OARS1-R010FI
Manufacturer TT Electronics
Catalog Current Sense Resistors - SMD
Description Current Sense Resistors - SMD 0.01 ohm 1% 2W Sense Resistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Resistors - SMD
Manufacturer TT Electronics
Packaging Reel Cut Tape
Resistance (Ohms) 10 mOhms
Power Rating 2 W
Tolerance 1 %
Temperature Coefficient 40 PPM / C
Length 11.18 mm
Width 3.18 mm
Height 3.05 mm
Ultra Librarian 3D Model Ultra Librarian OARS1-R010FI CAD Model

Description

  • Flexible leads for thermal expansion
  • Open air design reduces PCB heating 
  • Values down to 1mΩ
  • TCR to ±40ppm/°C
  • Element TCR ±20ppm/°C
  • Zero-ohm 65A jumper version
  • AEC-Q200 qualified

You May Also Be Interested in

TT Electronics
Current Sense Resistors - SMD 0.01 ohm 1% 2W Sense Resistor
Need more? Email Us
IRC - a TT electronics Company.
Current Sense Resistors - SMD R015 2512 1% 2W 200V 15mOhm TK 100PPM
Lowest to $1.0697
Panasonic
ERJ-6CWDR010V Panasonic Current Sense Resistors - SMD 0805 0.5% 0.01ohm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
TT Electronics
Current Sense Resistors - SMD 0.003 ohm 1% 1W AEC-Q200
Need more? Email Us
Tamura
SENSOR
Need more? Email Us
TE Connectivity
Current Sense Resistors - SMD RLP73N 1J R13 1% 1K RL
Lowest to $0.1267
IRC - a TT electronics Company.
LRC-LRF2010LF-01-R015-F IRC / TT Electronics Current Sense Resistors - SMD .015 OHM 1W 1% datasheet, inventory, & pricing.
Lowest to $5.8209
IRC - a TT electronics Company.
LRC-LRF2512LF-01-R020-F IRC / TT Electronics Current Sense Resistors - SMD 2W .020 1% 100PPM datasheet, inventory, & pricing.
Lowest to $5.8209
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Lowest to $5.2059

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess