EN
  • EN
  • DE
  • IT

CL1152-000

Part No CL1152-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Multi-Conductor Cables 55/0322-14-6/9CS2725
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185719-CL1152-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL1152-000 CAD Model

Description

The TE Connectivity CL1152-000 is a fiber optic cable designed for reliable high-speed data transmission. As a fiber optic cable, it offers benefits like high bandwidth, low signal loss, and immunity to electromagnetic interference compared to traditional copper cables.

Applications:

  • Data Centers: Used to interconnect servers, switches, and storage devices, supporting high bandwidth requirements for cloud computing and data storage.
  • Telecommunications: Deployed in backbone networks for long-distance communication links, providing high-speed data transfer capabilities.
  • Enterprise Networks: Integrated into local area networks (LANs) to provide reliable and high-speed connectivity for workstations, servers, and other network devices.
  • Fiber-to-the-Home (FTTH): Utilized in residential broadband services to deliver high-speed internet, video, and voice services to subscribers.
  • Industrial Automation: Used in industrial environments to connect sensors, controllers, and other devices, ensuring reliable data transmission in harsh conditions.

Features:

  • High Bandwidth: Supports high data transmission rates, enabling the transfer of large amounts of data quickly.
  • Low Signal Attenuation: Minimizes signal loss over long distances, ensuring reliable communication without the need for signal repeaters.
  • Electromagnetic Interference (EMI) Immunity: Resistant to interference from electromagnetic fields, ensuring stable and reliable data transmission.
  • Durable Construction: Designed to withstand harsh environmental conditions, including temperature variations, humidity, and physical stress.
  • Lightweight and Flexible: Easy to handle and install, reducing installation time and costs.

Benefits:

  • Improved Network Performance: Enables faster data transfer rates and reduced latency, improving the overall performance of networks and applications.
  • Increased Reliability: Provides stable and reliable communication links, minimizing downtime and ensuring consistent performance.
  • Enhanced Security: Offers greater security compared to copper cables, as it is more difficult to tap into fiber optic cables.
  • Cost-Effectiveness: Reduces maintenance costs due to its long lifespan and resistance to environmental factors.
  • Future-Proofing: Supports future network upgrades and advancements in data transmission technologies.

Additional Details: Specific details such as fiber type (single-mode or multi-mode), connector type, and cable length would depend on the exact specifications of the CL1152-000 variant. TE Connectivity is a well-known manufacturer of high-quality connectivity solutions. For precise specifications, refer to the official TE Connectivity datasheet for the CL1152-000. Generally fiber optic cables consists of glass or plastic fibers that carry light signals.

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Cable 3.42' (1.04m)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 16 Position Cable Assembly Rectangular Socket to Socket 0.471' (143.51mm, 5.65")
Need more? Email Us
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
TE Connectivity
Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 7.62mm Transparent Blue
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess