EN
  • EN
  • DE
  • IT

CD74HC4515M96

Part No CD74HC4515M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HIGH-SPEED CMOS LOGIC 4-TO-16 LINE DECODER/DEMULTIPLEXER WITH INPUT LATCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1160303-CD74HC4515M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Family Name CD74HC4515
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC4515M96 CAD Model

Description

Product Overview: CD74HC4515M96 by Texas Instruments

The CD74HC4515M96 is a high-performance CMOS integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This particular chip belongs to the HC family, which is characterized by the high-speed operation similar to LS-TTL gates combined with the low power consumption of standard CMOS integrated circuits.

At the core of the CD74HC4515M96 is a 4-to-16 line decoder/demultiplexer with input latches. It is designed to offer ease of use in a wide array of applications, such as in data multiplexing, signal decoding, and in systems that require multiple selection lines. The device features four binary input lines (A, B, C, and D) that are used to control 16 mutually exclusive outputs (Y0 to Y15).

The input latches are edge-triggered flip-flops which hold the last input data presented prior to the strobe transition from high to low. The strobe (ST) function is essential as it enables the latching of the input data when it is in the low state. Additionally, there is an enable (E) input that, when held in the high state, effectively disables all outputs, keeping them in the high-impedance state.

The CD74HC4515M96 operates with a wide supply voltage range from 2V to 6V, making it suitable for battery-powered devices as well as for interfacing with standard 5V digital systems. Its low power consumption is an added advantage in portable applications where power efficiency is critical.

Manufactured in a 24-pin SOIC package, the CD74HC4515M96 is designed for surface-mount technology, which allows for a more compact and reliable design in electronic circuits. The chip's high noise immunity and low power dissipation are hallmarks of Texas Instruments' commitment to producing high-quality components that meet the rigorous demands of modern electronic systems.

Whether it's used in consumer electronics, industrial automation, or communication systems, the CD74HC4515M96 provides a robust and efficient solution for digital signal management. Its high functionality and ease of integration make it a go-to choice for engineers and designers looking for a dependable decoder/demultiplexer IC.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3775 $51.0200
20+ $5.2328 $104.6560
30+ $5.0693 $152.0790
41+ $4.9058 $201.1378
53+ $4.7422 $251.3366
71+ $4.2517 $301.8707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess