EN
  • EN
  • DE
  • IT

MRF6S21100NBR1

Part No MRF6S21100NBR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.16GHZ TO272-4  /  RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.11GHz ~ 2.16GHz
Gain 14.5dB
Voltage - Test 28 V
Current - Test 1.05 A
Power - Output 23W
Voltage - Rated 68 V
Package / Case TO-272BB
Supplier Device Package TO-272 WB-4
Base Product Number MRF6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 500
Win Source Part Number 1080285-MRF6S21100NBR1
Ultra Librarian 3D Model Ultra Librarian MRF6S21100NBR1 CAD Model

Description

Introducing the MRF6S21100NBR1 RF Power Transistor from NXP

The MRF6S21100NBR1 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is specifically engineered to deliver exceptional RF power amplification for a wide range of applications, including but not limited to, base station transceivers for cellular communication, broadcast transmitters, and RF energy applications.

At the heart of the MRF6S21100NBR1 lies NXP's cutting-edge LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which ensures high efficiency, excellent thermal stability, and outstanding ruggedness. The device operates within the 2110-2170 MHz frequency range, making it perfectly suited for 2.1 GHz cellular infrastructure equipment, including 3G and 4G systems, as well as for LTE-Advanced carriers.

With its high gain of 16 dB and an impressive output power of 100 W (CW), the MRF6S21100NBR1 is capable of delivering clear, strong signals while maintaining high linearity. This ensures that the amplified signals retain their quality without introducing significant distortion, which is crucial for maintaining high-quality communication links.

One of the key features of the MRF6S21100NBR1 is its integrated ESD protection, which safeguards the device against electrostatic discharges, enhancing its reliability and longevity in the field. Additionally, the transistor is designed to be thermally robust, with a wide operating temperature range that guarantees stable performance even under challenging environmental conditions.

The MRF6S21100NBR1 comes in a compact over-molded plastic package that is not only lightweight but also provides excellent RF and thermal performance. This packaging is designed to be compatible with standard automated assembly processes, facilitating easy integration into a variety of RF power amplifier designs.

For designers and engineers looking to build high-performance RF amplifiers with a focus on efficiency, reliability, and power, the MRF6S21100NBR1 from NXP offers an outstanding solution that combines advanced semiconductor technology with practical design considerations.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess