EN
  • EN
  • DE
  • IT

RB751S-40 TE146

Part No RB751S-40 TE146
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case 0402
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 755917-RB751S-40 TE146
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB751S-40 TE146 CAD Model

Description

The RB751S-40 TE146 is a Schottky barrier diode manufactured by Rohm Semiconductor. It's designed for high-speed switching applications and low forward voltage drop, making it suitable for various electronic circuits.

Applications

  • High-speed switching circuits: Used in applications requiring rapid switching, such as DC-DC converters and inverters.
  • Protection circuits: Employed to protect sensitive components from voltage spikes or reverse polarity.
  • Clamping circuits: Used for clamping voltages to a specific level.
  • Rectification: Suitable for rectification purposes in low-voltage power supplies.
  • DC-DC converters: Used in portable devices and power management systems.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High-speed switching: Enables fast and efficient circuit operation.
  • Small surface mount package: Allows for compact circuit design.
  • High surge current capability: Provides robustness against transient voltage events.
  • Pb-free (RoHS compliant): Environmentally friendly and compliant with regulations.

Benefits

  • Improved efficiency: The low forward voltage drop reduces power dissipation, leading to more efficient circuits.
  • Faster switching speeds: Enhances the performance of high-frequency applications.
  • Compact design: The small package size enables miniaturization of electronic devices.
  • Enhanced reliability: The high surge current capability ensures reliable operation in harsh environments.
  • Environmentally friendly: RoHS compliance ensures that the device is free from hazardous substances.

Technical Specifications

The RB751S-40 TE146 has a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 1A. Its operating temperature ranges from -40°C to +125°C. The forward voltage drop is typically around 0.4V at a forward current of 1A. The device is available in a small surface mount package, typically SOD-323.

This Schottky barrier diode offers a combination of high-speed switching, low forward voltage drop, and compact size, making it a versatile component for various electronic applications. Its robust design and compliance with environmental regulations further enhance its suitability for modern electronic devices.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess