Products specifications Report Issue?

Win Source Part Number WS1206350-2270025-1
Manufacturer TE Energy & Utilities
Category Connectors, Interconnects -Photovoltaic (Solar Panel) Connectors -Photovoltaic (Solar Panel) Connector Assemblies
Series Solarlok PV4-S
Package Bag
Coded, Keyed Plus
Type Female Coupler
Features 10 ~ 12 AWG
Product Status Active
Features 2270025
Base Product Number 2270025
Ultra Librarian 3D Model Ultra Librarian 2270025-1 CAD Model

Description

Female Coupler Connector Plus 10 ~ 12 AWG

You May Also Be Interested in

Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
ECAD model for 1805151
Molex, LLC
PIN CONTACT 12-10AWG PLATED
Need more? Email Us
ECAD model for 933020004
Weidmuller
PHOTOVOLTAICS, PLUG-IN CONNECTOR
Need more? Email Us
ECAD model for 1422030000
Phoenix Contact
CONN FRONT MT PANEL BK 1POS CRIM / Female Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Need more? Email Us
ECAD model for 1133364
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
ECAD model for 2120382-2
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
ECAD model for 1805135
TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $5.2581
ECAD model for 7-1394461-0
TE Connectivity
CONN MALE COUPLER MINUS 10-12AWG
Lowest to $1.9213
ECAD model for 2270024-1
TE Connectivity
CONN PIN CONTACT 10-12AWG TIN / Pin Contact Solar 10-12 AWG Tin
Need more? Email Us
ECAD model for 1971857-3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention