Products specifications Report Issue?

Category Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Contacts
Mfr TE Connectivity AMP Connectors
Series Solarlok
Package Bulk
Product Status Obsolete
Pin or Socket Pin
Wire Gauge 10-12 AWG
Contact Termination Crimp
Contact Finish Tin
Contact Finish Thickness -
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN OBSOLETE
Win Source Part Number 1363315-1971857-3
Ultra Librarian 3D Model Ultra Librarian 1971857-3 CAD Model

Description

The 1971857-3 is a photovoltaic (solar panel) connector contact from TE Connectivity AMP Connectors' Solarlok series.

  • Termination Style: Crimp
  • Wire Gauge (AWG): 10-12
  • Contact Finish: Tin
  • Product Status: Obsolete
  • Application: Photovoltaic (solar panel) connectors

You May Also Be Interested in

TE Connectivity
ASY GROUNDING CLIP 10-12 AWG S
Need more? Email Us
ECAD model for 1954381-1
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us
ECAD model for H4CFM6DI
TE Connectivity
CONN MALE COUPLER MINUS 10-12AWG
Lowest to $1.9213
ECAD model for 2270024-1
TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $5.2581
ECAD model for 7-1394461-0
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
ECAD model for 1805164
Amphenol Industrial Operations
HELIOS H4 DUST COVER MINUS KEY
Need more? Email Us
ECAD model for H4PM
TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $4.2962
ECAD model for 1394461-3
Molex, LLC
PIN CONTACT 12-10AWG PLATED
Need more? Email Us
ECAD model for 933020004
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
ECAD model for H4CMC4DI

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention