Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK II
Package Bulk
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 2
Number of Rows 1
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color White
Note Contacts Not Included
Base Product Number 770024
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -1191955-LSI,7700241,A14247,-770024-1-SI,-1191955-SI,-1191955-SI-ND,2266-770024-1
Standard Package 1
Win Source Part Number 1019738-770024-1
Ultra Librarian 3D Model Ultra Librarian 770024-1 CAD Model

Description

This electronic component is a connector, specifically a rectangular connector housing, with a Win Source Part Number of 1019738-770024-1.

  • Series: Universal MATE-N-LOK II
  • Positions: 2
  • Color: White
  • Fastening: Locking Ramp
  • Packaging: Bulk
  • Contact Termination: Crimp
  • Contacts Included: No
  • Standard Package: 1
  • Mounting: Panel Mount or Snap-In
  • MSL Level: 1 (Unlimited)
  • REACH: Vendor Undefined
  • HTSUS: 8538.90.6000
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 8POS 4.2MM / Connector Header Through Hole 8 position 0.165" (4.20mm)
Need more? Email Us
ECAD model for 1586037-8
TE Connectivity
CONN RCPT BLADE PWR 8POS PCB / 8 Connector Receptacle, Female Blade Sockets Through Hole Gray Blade Power
Lowest to $11.6185
ECAD model for 120953-5
Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $3.9489
ECAD model for 54-00151
TE Connectivity
CONN RECEPT 3MM 2POS MATE-N-LOK / 2 Rectangular Connectors - Housings Receptacle Black 0.118" (3.00mm)
Lowest to $0.3120
ECAD model for 1445022-2
CUI Inc.
CONN PWR JACK 2X5.5MM SOLDER / Power Barrel Connector Jack 2.00mm ID (0.079"), 5.50mm OD (0.217") Panel Mount
Lowest to $5.6586
ECAD model for PJ-065A
TE Connectivity
CONN HEADER VERT 9POS 6.35MM / Connector Header Through Hole 9 position 0.250" (6.35mm)
Lowest to $10.2947
ECAD model for 350432-4
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
ECAD model for 5646956-2
TE Connectivity
CONN CAP 8POS SEALED MINI UMNL / 8 Rectangular Connectors - Housings Receptacle Natural 0.163" (4.14mm)
Lowest to $1.6516
ECAD model for 794941-1
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER / Power Barrel Connector Jack 2.50mm ID (0.098"), 5.50mm OD (0.217") Surface Mount, Right Angle
Lowest to $2.1217
ECAD model for RASM712X

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6664 $53.3120
185+ $0.5468 $101.1580
285+ $0.5297 $150.9645
395+ $0.5126 $202.4770
505+ $0.4955 $250.2275
680+ $0.4443 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 405 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention