Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tube
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive, Negative
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 29 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 100EL51
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258781-SY100EL51ZI
Ultra Librarian 3D Model Ultra Librarian SY100EL51ZI CAD Model

Description

The SY100EL51ZI is a cutting-edge differential receiver from Microchip Technology, designed to deliver high-speed performance for your most demanding applications. This device is part of the SY100E series, which is renowned for its exceptional quality and reliability in the field of integrated circuits. The SY100EL51ZI is specifically engineered to interface with ECL systems, providing a seamless and efficient communication channel for your electronic components.

Key Features:

  • High-Speed Operation: The SY100EL51ZI is capable of operating at extremely high speeds, making it an ideal choice for applications that require fast data transmission and processing.
  • Differential Design: This receiver is designed with a differential input, which enhances noise immunity and allows for longer cable runs without compromising signal integrity.
  • PECL Mode Compatibility: It can also be used in Positive Emitter Coupled Logic (PECL) mode, providing versatility in interfacing with different logic families.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance in harsh environmental conditions.
  • Supply Voltage: The SY100EL51ZI is designed to work with a supply voltage of 5V ±10%, accommodating standard ECL power supplies.
  • Package: It comes in a 16-pin SOIC package, which is both compact and easy to integrate into your existing systems.

Applications:

The SY100EL51ZI is suited for a variety of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Precision clock distribution networks
  • Medical imaging and diagnostics

Conclusion:

With its robust design and versatile features, the SY100EL51ZI from Microchip Technology stands out as a premium choice for designers looking to enhance the performance and reliability of their ECL-based systems. Whether you're working with high-speed data communications or precision instrumentation, this high-speed differential receiver is engineered to meet and exceed your requirements.

You May Also Be Interested in

Texas Instruments
Single D-Type Flip-Flop With Asynchronous Clear | IC FF D-TYPE SNGL 1BIT 6SON
Lowest to $0.1956
ECAD model for SN74LVC1G175DRYR
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5496
ECAD model for MC100EL51D
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $4.1625
ECAD model for MC10H176FNR2
Microchip Technology
5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK | IC FF D-TYPE SNGL 1BIT 8MSOP
Lowest to $5.9932
ECAD model for SY10EP51VKG
Texas Instruments
OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $1.6522
ECAD model for SN74ALS273NSR
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Need more? Email Us
ECAD model for MC74HC175ADTR2G
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5115
ECAD model for SN74AC574PWR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.3676
ECAD model for SN74LVC374ANSR
Toshiba Semiconductor and Storage
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Lowest to $0.5889
ECAD model for TC74ACT574FT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention