Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series SolarSpec
Packaging Reel package
Part Status Obsolete(EOL)
Pin or Socket Pin
Wire Gauge 10-12 AWG
Contact Termination Crimp
Contact Finish Silver
Win Source Part Number 766482-933020004
Popularity Medium
Supply and Demand Status Limited
Family Name 93302
Introduction Date April 10, 2012
ECCN EAR99
Country of Origin China, Ireland
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 933020004 CAD Model

Description

The Molex, LLC 766482-933020004 is an obsolete (EOL) product of the SolarSpec series from Molex, LLC.

  • Supply/Demand Status: Limited
  • Contact Finish: Silver
  • Contact Termination: Crimp
  • Wire Gauge: 10-12 AWG
  • Packaging: Reel
  • Applications: Connector and Interconnect

You May Also Be Interested in

Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us
ECAD model for H4CFC6DI
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
ECAD model for 2120382-2
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
ECAD model for 1805164
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
ECAD model for 1740210-2
TE Connectivity
CONN PIN CONTACT 10-12AWG TIN / Pin Contact Solar 10-12 AWG Tin
Need more? Email Us
ECAD model for 1971857-3
Phoenix Contact
CONN FRONT MT PANEL BK 1POS CRIM / Male Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Need more? Email Us
ECAD model for 1133365
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
ECAD model for 1805135
Phoenix Contact
SUNCLIX NUT
Need more? Email Us
ECAD model for 1775880
TE Connectivity
CONN FMALE COUPLR HSG PLUS
Lowest to $2.7399
ECAD model for 1971915-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention