EN
  • EN
  • DE

1133364

Part No 1133364
Manufacturer Phoenix Contact
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN FRONT MT PANEL BK 1POS CRIM / Female Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
Mfr Phoenix Contact
Series SUNCLIX
Package Bulk
Type Female Coupler
Coded, Keyed Non-Keyed
Features 2.5mm² ~ 6.0mm²
Standard Package 50
MSL Level 1 (Unlimited)
Win Source Part Number 1338202-1133364
Ultra Librarian 3D Model Ultra Librarian 1133364 CAD Model

Description

The Phoenix Contact 1133364 is a contact specifically designed for use in photovoltaic (solar panel) connectors. Phoenix Contact is a leading manufacturer of electrical connectors and automation solutions, and they offer a wide range of products for the solar industry. This particular contact is likely part of their SUNCLIX or similar series of connectors.

Applications

  • Solar panel connections: Used to establish electrical connections between solar panels in a photovoltaic system.
  • String connections: Connecting multiple solar panels in series (a string).
  • Combiner boxes: Used within combiner boxes to distribute power from multiple strings of solar panels.
  • Solar inverters: Connecting solar panels to inverters for converting DC power to AC power.
  • Photovoltaic system installations: Ensuring reliable electrical connections in all types of solar power installations.

Features

  • Crimp connection: Provides a secure and reliable electrical connection.
  • High current carrying capacity: Designed to handle the high currents generated by solar panels.
  • UV resistant materials: Ensures long-term performance in outdoor environments.
  • Low contact resistance: Minimizes power loss and maximizes efficiency.
  • Designed for specific wire gauges: Ensures proper crimping and reliable connection.

Benefits

  • Reliable electrical connections: Prevents power loss and ensures efficient energy transfer.
  • Long-term performance: Withstands harsh environmental conditions and maintains stable connections over time.
  • Easy installation: Crimp connection simplifies the assembly process.
  • Increased system efficiency: Minimizes power loss due to contact resistance.
  • Improved safety: Secure connections prevent electrical hazards.

Additional Details

The Phoenix Contact 1133364 contact is typically made of copper or a copper alloy, which offers excellent conductivity and corrosion resistance. It is often plated with silver or tin to further enhance conductivity and prevent oxidation. The contact is designed to be crimped onto a solar cable using a specialized crimping tool. The crimp connection creates a gas-tight seal that protects the connection from moisture and corrosion. The contact is designed to fit into a specific type of photovoltaic connector housing. It's essential to use the correct crimping tool and die set to ensure a proper crimp and a reliable electrical connection. The wire gauge range for which the contact is designed is critical for a secure connection. These contacts are typically tested to meet industry standards for electrical and environmental performance. They are designed to withstand the high temperatures and UV exposure that are common in solar panel installations. Choosing the right connector and contact is essential for the safety and performance of a photovoltaic system.

You May Also Be Interested in

TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS 10-12AWG
Need more? Email Us
Phoenix Contact
CONN FRONT MT PANEL BK 1POS CRIM / Male Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Need more? Email Us
Molex, LLC
PIN CONTACT 12-10AWG PLATED
Lowest to $0.2051
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
TE Connectivity
CONN FMALE COUPLER PLUS 10-12AWG
Lowest to $1.2934
TE Connectivity
CONN END CAP / End Cap Connector
Lowest to $3.1289
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 14AWG
Need more? Email Us
Amphenol Industrial Operations
CONN FML/ML COUP MINUS/PLS 14AWG
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess