EN
  • EN
  • DE

2108991-1

Part No 2108991-1
Manufacturer TE Connectivity
Catalog RFID Antennas
Description HELICAL ANTENNA FOR IOT, T&R PKG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202414-2108991-1
Manufacturer TE Connectivity AMP Connectors
Category RF and Wireless -RF Antennas
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Product Status
RF Family/Standard 802.15.4, Cellular
Frequency Group Wide Band
Frequency (Center/Band) 700MHz, 800MHz, 850MHz, 900MHz, 915MHz
Frequency Range 698MHz ~ 960MHz
Mounting Type Surface Mount
Applications CDMA, GSM, LTE, ISM, ZigBee™
Ultra Librarian 3D Model Ultra Librarian 2108991-1 CAD Model

Description

The TE Connectivity AMP Connectors RF antenna is a versatile product in the category of RF and wireless antennas.

  • Applications: CDMA, GSM, LTE, ISM, and ZigBee™
  • Frequency Range: 698MHz to 960MHz
  • Frequency Bands: 700MHz, 800MHz, 850MHz, 900MHz, and 915MHz
  • Mounting: Surface Mount
  • Product Status: Active
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Premo
RFID ANT 125KHZ 50.8X10.6X6.8MM
Lowest to $3.1724
EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT / RFID Antenna 125kHz
Lowest to $0.8129
Molex, LLC
RF ANT 2.4417GHZ/5.415GHZ PCB
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 50MM
Lowest to $2.3098
SparkFun Electronics
UHF RFID ANTENNA (TNC)
Need more? Email Us
Pulse
RF ANT 900MHZ/1.8GHZ CHIP SLD
Need more? Email Us
Sumida America Components Inc.
ANTENNA RECEIVER
Lowest to $6.8215
Molex, LLC
GPS L1/L5 & GLONASS 36MM STACKED
Need more? Email Us
TE Connectivity
WLAN DUAL BAND ANTENNA PCB V 50
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8129 $60.9675
175+ $0.6671 $116.7425
270+ $0.6463 $174.5010
370+ $0.6253 $231.3610
480+ $0.6045 $290.1600
640+ $0.5419 $346.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,709 pieces
In Stock: 12,355 pieces Factory Stock: 12,354 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess