Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 0.6V ~ 5.5V
Current - Output 1.5A
Voltage - Input 3V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 550kHz
Contents Board(s)
Utilized IC / Part LM2831
Ultra Librarian 3D Model Ultra Librarian LM2831YMF EVAL CAD Model

Description

EVAL BOARD FOR LM2831

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention