EN
  • EN
  • DE

SET23A12L02

Part No SET23A12L02
Manufacturer Yageo
Catalog ESD and Circuit Protection
Description ESD Suppressor TVS Array Dual Bi-Directional|Uni-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108168-SET23A12L02
Categories ESD and Circuit Protection
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SET23A12L02 CAD Model

Description

The SET23A12L02 is a thermistor manufactured by Yageo. It's designed to provide accurate temperature sensing and control in a variety of applications. This NTC (Negative Temperature Coefficient) thermistor exhibits a decrease in resistance as temperature increases.

Applications

  • Temperature sensing in battery packs
  • Temperature compensation in electronic circuits
  • Temperature control in appliances
  • Overheating protection in power supplies
  • Automotive temperature monitoring

Features

  • High accuracy temperature sensing
  • Fast response time
  • Stable performance over a wide temperature range
  • RoHS compliant
  • Small size for easy integration

Benefits

  • Provides accurate temperature measurements
  • Enables precise temperature control
  • Improves system reliability
  • Environmentally friendly
  • Easy to integrate into various applications

Additional Details

The SET23A12L02 has a resistance value of 2.252 kOhms at 25°C. It is available in a leaded package for through-hole mounting. The thermistor is designed to provide a linear response over a specific temperature range. It is commonly used in applications where precise temperature sensing is critical. The SET23A12L02 is a reliable and cost-effective solution for temperature sensing and control. Its small size and fast response time make it suitable for a wide range of applications. Yageo thermistors are known for their high quality and performance. This thermistor is designed to meet the demanding requirements of modern electronic devices. It provides accurate and stable temperature measurements, ensuring reliable system operation. The SET23A12L02 is a popular choice for engineers and designers seeking a high-performance thermistor.

You May Also Be Interested in

Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
Born Semiconductor (Shenzhen) Co., Ltd.
15VC Clamp 40A@8/20us Ipp ESD DIODE SOD-323
Lowest to $0.0528
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.0554
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.6783
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.7208
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
Shenzhen Yatelian Technology Co., Ltd.
14V 110A@8/20us 1.5kW@8/20us Unidirectional 4.5V SOD-323 TVS Diodes RoHS
Lowest to $0.0734

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess