EN
  • EN
  • DE

PD69104FILQ-TR

Part No PD69104FILQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Base Product Number PD69104
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 801451-PD69104FILQ-TR
Ultra Librarian 3D Model Ultra Librarian PD69104FILQ-TR CAD Model

Description

Microchip Technology's PD69104FILQ-TR: An Advanced PoE Controller

The PD69104FILQ-TR is a state-of-the-art Power over Ethernet (PoE) controller designed and manufactured by Microchip Technology. This innovative component is an essential building block for applications requiring the distribution of power alongside network data over Ethernet cables. It is particularly ideal for network devices such as wireless access points, IP cameras, and VoIP phones, where it simplifies the cabling requirements and reduces installation costs.

The PD69104FILQ-TR is part of Microchip's portfolio of PoE solutions that adhere to the IEEE 802.3at standard, also known as PoE+. This standard ensures that the device can deliver up to 30 Watts of power per port, which is sufficient for a wide range of high-power devices. Moreover, the controller supports backward compatibility with the IEEE 802.3af standard (PoE), providing versatility and ease of integration in various network environments.

One of the key features of the PD69104FILQ-TR is its intelligent power management capabilities. The device can perform automatic detection and classification of PDs (Powered Devices), ensuring that power is safely and efficiently distributed. Additionally, it incorporates advanced energy-saving features, such as power limiting and port prioritization, which contribute to reducing overall power consumption and enhancing system reliability.

The controller is designed with robustness in mind, featuring built-in fault protection mechanisms. These include overcurrent protection, undercurrent detection, and thermal cutoff, which prevent damage to both the power sourcing equipment and the connected powered devices. Furthermore, the PD69104FILQ-TR is equipped with an I2C/SMBus interface, which allows for seamless communication with a host controller for monitoring and control purposes.

Supplied in a compact QFN package, the PD69104FILQ-TR is optimized for space-constrained applications. Its small footprint and minimal external component requirements make it an excellent choice for designers who are looking to implement PoE capabilities without sacrificing board space. With its robust feature set, the PD69104FILQ-TR from Microchip Technology represents a sophisticated solution for powering next-generation networked devices.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess