Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-144
Utilized IC / Part STM32F446ZE, mbed-Enabled Development
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield, ST Morpho, ST Zio
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Base Product Number NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-16281
Standard Package 1
Win Source Part Number 1232435-NUCLEO-F446ZE
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F446ZE CAD Model

Description

STMicroelectronics NUCLEO-F446ZE Development Board

The NUCLEO-F446ZE is a highly versatile development board from STMicroelectronics, designed to support the STM32F446ZE microcontroller. This powerful platform is perfect for hobbyists, educators, and professional developers alike, offering a flexible way to build and test new concepts and applications in various domains including industrial control, consumer electronics, and Internet of Things (IoT).

At the heart of the NUCLEO-F446ZE board is the STM32F446ZE microcontroller, which is based on the high-performance ARM Cortex-M4 32-bit RISC core operating at a frequency of up to 180 MHz. The microcontroller incorporates ST's advanced ART Accelerator™ as well as an extensive range of enhanced I/Os and peripherals. It is also equipped with a Floating Point Unit (FPU), which supports all ARM single-precision data-processing instructions and data types.

The development board provides an affordable and flexible way for users to try out new ideas and build prototypes with the STM32F446ZE microcontroller, choosing from the various combinations of performance, power consumption, and features. The NUCLEO-F446ZE does not require any separate probe as it integrates the ST-LINK/V2-1 debugger and programmer.

The NUCLEO-F446ZE is highly compatible with a wide range of development environments including IAR, Keil, and GCC-based IDEs. It also supports the ARM® mbed™ IoT platform which provides a plethora of existing libraries and easy integration of additional sensors or actuators. The board offers several power supply options: through the USB connector, external sources, or via the integrated ST-LINK.

Connectivity is a strong suit for the NUCLEO-F446ZE, with the board providing support for Arduino Uno V3 connectivity as well as ST morpho extension pin headers for full access to all STM32 I/Os. This allows the board to be easily expanded with a wide range of specialized add-on boards, facilitating rapid prototyping and development of complex applications.

With its rich set of features, the NUCLEO-F446ZE development board is an ideal choice for those looking to explore the capabilities of the STM32F446ZE microcontroller and develop advanced projects in a user-friendly and cost-effective manner.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
ECAD model for 5690
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
ECAD model for NUCLEO-WBA65RI
STMicroelectronics
NUCLEO-144 STM32H723ZG EVAL BRD
Lowest to $70.0898
ECAD model for NUCLEO-H723ZG
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
ECAD model for EVALSPEAR300
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
ECAD model for EVAL-ADUCM362QSPZ
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
ECAD model for Y-RH850-F1X-100PIN-PB-T1-V3
Microchip Technology
PIC24F CURIOSITY EVAL BRD
Need more? Email Us
ECAD model for DM240004
NXP / Nexperia
FREEDOM KEA EVAL BRD
Need more? Email Us
ECAD model for FRDM-KEAZN32Q64
STMicroelectronics
NUCLEO-32 STM32L412KB EVAL BRD
Need more? Email Us
ECAD model for NUCLEO-L412KB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4516 $96.9032
3+ $39.7551 $119.2653
4+ $38.5128 $154.0512
6+ $37.2704 $223.6224
7+ $36.0281 $252.1967
10+ $32.3011 $323.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention