Products specifications

Category Connectors, Interconnects>Solid State Lighting Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Style Board to Cable/Wire
Connector Type Contact, Blade
Number of Positions 1
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-22 AWG
Contact Finish Tin
Contact Material Copper Alloy
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 125 V
Current Rating (Amps) 6A
Base Product Number 2058301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names A99896TR,A99896CT,-2058301-1-SI,20583011
Standard Package 5,000
Win Source Part Number 1108220-2058301-1
Ultra Librarian 3D Model Ultra Librarian 2058301-1 CAD Model

Description

The 1108220-2058301-1 is a 1-position blade contact connector, designed for board to cable/wire applications.

  • Termination: Crimp
  • Wire Gauge: 18-22 AWG
  • Contact Finish: Tin
  • Contact Material: Copper Alloy
  • Package: Tape and Reel
  • Mounting: Free-Hanging (In-Line)
  • Voltage Rating: 125V
  • Current Rating: 6A
  • Application: Solid State Lighting
  • Temperature Range: -40°C to 105°C
  • Manufacturer: TE Connectivity AMP Connectors
  • Standard Package: 5,000

You May Also Be Interested in

TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
ECAD model for 2058299-1
TE Connectivity
CONN SSL HDR 4POS 3.96MM SOLDER / SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.156" (3.96mm) Solder
Need more? Email Us
ECAD model for 2154829-3
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Need more? Email Us
ECAD model for 589159002000006
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Need more? Email Us
ECAD model for 01P-LELSS-GA-TF(HF)
TE Connectivity
CONN SSL PLUG HSG 2POS 8MM CRIMP / SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire 0.315" (8.00mm) Crimp
Need more? Email Us
ECAD model for 1612472-1
Molex, LLC
LITE-TRAP SMT WIRE-TO-BOARD CONN
Lowest to €0.4027
ECAD model for 104188-0110
Molex, LLC
LITE-TRAP CONTACT TERMINAL
Lowest to €0.1064
ECAD model for 2038638103
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Lowest to €3.4740
ECAD model for 1042380210
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157" (4.00mm) Solder
Need more? Email Us
ECAD model for 1954289-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ €0.1349 €59.3752
1,065+ €0.1109 €118.0861
1,645+ €0.1074 €176.7194
2,265+ €0.1039 €235.3032
2,925+ €0.1005 €294.0405
3,920+ €0.0900 €352.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,560 pieces
MOQ: 440 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention