EN
  • EN
  • DE

1042380210

Part No 1042380210
Manufacturer Molex, LLC
Catalog Solid State Lighting Connectors
Description CONN MINI LITE-TRAP RCPT 2POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.118" (3.00mm) Solder
Manufacturer Molex, LLC
Series Mini Lite-Trap
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 130°C
Mounting Surface Mount, Right Angle
Family Name 104238
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number WM11924CT, WM11924DKR, 104238-0210, WM11924TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905062-1042380210
Ultra Librarian 3D Model Ultra Librarian 1042380210 CAD Model

Description

This electronic component is a Mini Lite-Trap connector that is manufactured by Molex, LLC.

  • Positions: 2
  • Connector Type: Receptacle
  • Wire Connection: Poke-in wire
  • Application: Board to cable/wire
  • Package: Solder
  • Mounting: Surface, Right Angle
  • Operating Temperature Range: -40°C to 130°C
  • Status: Obsolete
  • Popularity: High
  • REACH: Unaffected

You May Also Be Interested in

Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001
TE Connectivity
CONN SSL RCPT & BLADE 2POS 3MM / SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118" (3.00mm) Solder
Lowest to $1.4380
Molex, LLC
LITE-TRAP SMT WIRE-TO-BOARD CONN
Lowest to $0.3959
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess