Products specifications Report Issue?

Category Connectors, Interconnects>Solid State Lighting Connectors
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Style Board to Cable/Wire
Connector Type Header, Male Pins
Number of Positions 4
Mounting Type Surface Mount, Bottom Entry, Through Board
Termination Solder
Pitch 0.156" (3.96mm)
Features Board Lock
Housing Color Natural
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -30°C ~ 105°C
Voltage Rating 600V
Current Rating (Amps) 7A
Base Product Number 2154829
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -2154829-3-SI,A107465CT,A2154829-3,A107465,A107465-ND,A107465TR
Standard Package 300
Win Source Part Number 1035735-2154829-3
Ultra Librarian 3D Model Ultra Librarian 2154829-3 CAD Model

Description

The TE Connectivity AMP Connectors 2154829-3 is a surface-mount solid-state lighting connector designed for board-to-cable/wire applications.

  • Positions: four
  • Pitch: 0.156" (3.96mm)
  • Mounting Type: surface mount
  • Packaging: tape and reel
  • Housing Material: liquid crystal polymer (LCP)
  • Current Rating: 7A
  • Voltage Rating: 600V
  • Temperature Range: -30°C to 105°C
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • MSL Level: 1 (Unlimited)
  • REACH Status: vendor undefined

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-26AWG
Need more? Email Us
ECAD model for 709296001003006
TE Connectivity
CONN SSL RCPT & BLADE 2POS 3MM / SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118" (3.00mm) Solder
Lowest to $1.3355
ECAD model for 1971567-1
Hirose Electric Co Ltd
CONN SSL RCPT 2POS 2MM SOLDER
Need more? Email Us
ECAD model for DF59-2S-2V(51)
JAE Electronics
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
ECAD model for ES3S001JF6-10000
AVX Corp/Kyocera Corp
CONN SSL RCPT 3POS 2MM SOLDER
Need more? Email Us
ECAD model for 009159003551906
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Need more? Email Us
ECAD model for 589159002000006
JAE Electronics
CONN SSL SOCKET CONTACT SOLDER
Lowest to $0.4594
ECAD model for ES5S001JF1R5500
JST Sales America Inc.
Lowest to $0.1193
ECAD model for LEBRP-02V-S
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.4017
ECAD model for 1954097-1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention