Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 123529-TC1275-10ENBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1275-10ENBTR CAD Model

Description

Microchip Technology TC1275-10ENBTR Voltage Regulator

The TC1275-10ENBTR is a high-quality, fixed-output voltage regulator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision device is designed to offer a stable and reliable power supply for a wide range of applications, ensuring optimal performance for electronic systems.

Key Features

  • Output Voltage: The TC1275-10ENBTR provides a fixed output voltage of 1.0V, which is ideal for low-voltage applications requiring precise voltage regulation.
  • Output Current: It can deliver up to 150mA of continuous output current, making it suitable for powering small to medium-sized circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output stability even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects the circuit from damage due to excessive heat.
  • Short-Circuit Protection: The TC1275-10ENBTR is equipped with short-circuit protection, ensuring the safety and longevity of the regulator and connected components.
  • Package: The regulator comes in a compact SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The versatility of the TC1275-10ENBTR makes it an excellent choice for various electronic devices and systems, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Wireless communication systems
  • Medical devices

Reliability and Performance

Microchip Technology's commitment to quality ensures that the TC1275-10ENBTR voltage regulator meets the highest standards of reliability and performance. Whether it's for industrial, automotive, or consumer applications, this regulator provides a dependable power management solution that engineers and designers can trust.

With its precise voltage regulation, robust protection features, and compact design, the TC1275-10ENBTR is a top choice for powering your next project or product.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to €7.9332
ECAD model for PT7A7512WEX
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
Lowest to €0.5612
ECAD model for MN1382S-R(TX)
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to €0.6173
ECAD model for S-80127ALMC-JAMT2U
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention