Products specifications

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Omron Automation and Safety
Series S8VK-S (480W)
Package Bulk
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 90V
DC Voltage - Input (Max) 350V
Voltage - Output 1 24V
Current - Output (Max) 20A
Power (Watts) 480W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 93%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Size / Dimension 4.81" L x 2.36" W x 4.88" H (122.2mm x 60.0mm x 124.0mm)
Approval Agency CE, cURus, TUV
Base Product Number S8VK-S480
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Win Source Part Number 1339231-S8VK-S48024
Ultra Librarian 3D Model Ultra Librarian S8VK-S48024 CAD Model

Description

The S8VK-S (480W) series from Omron Automation and Safety is an industrial, DIN rail power supply that has an adjustable output, power factor correction (PFC), and a universal input.

  • Power Output: 480W
  • Maximum Output Current: 20A
  • Voltage Isolation: 3 kV
  • Operating Temperature: -40°C to 70°C (with derating)
  • Packaging: Bulk
  • Size Dimension: 4.81" L x 2.36" W x 4.88" H (122.2mm x 60.0mm x 124.0mm)
  • Application: ITE (commercial)
  • Voltage Output: 24V

You May Also Be Interested in

Omron
AC/DC DIN RAIL SUPPLY 24V 150W
Need more? Email Us
ECAD model for S8JX-G15024CD
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
ECAD model for DRF120-24-1
Phoenix Contact
DC/DC DIN RAIL SUPPLY 12V 96W
Need more? Email Us
ECAD model for 2320115
SolaHD
AC/DC DIN RAIL SUPPLY 24V 50W
Need more? Email Us
ECAD model for SDP2-24-100T
Omron
AC/DC DIN RAIL SUPPLY 5V 30W
Need more? Email Us
ECAD model for S8VM-03005D
Omron
AC/DC DIN RAIL SUPPLY 24V 50W
Need more? Email Us
ECAD model for S8FS-G05024CD
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 5V 15W
Need more? Email Us
ECAD model for MDR-20-5
Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
ECAD model for S8VE-24024
Omron
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
ECAD model for S8VK-S48024

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention