Products specifications

Category Connectors, Interconnects>Solid State Lighting Connectors
Mfr TE Connectivity AMP Connectors
Package Bulk
Style Cable/Wire to Cable/Wire
Connector Type Plug Housing for Socket Contact
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.315" (8.00mm)
Fastening Type Latch Lock
Housing Color Natural
Wire Gauge 22-28 AWG
Housing Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating -25°C ~ 85°C
Base Product Number 1612472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names -1612472-1-SI,A119008
Standard Package 10,000
Win Source Part Number 1034879-1612472-1
Ultra Librarian 3D Model Ultra Librarian 1612472-1 CAD Model

Description

The 1034879-1612472-1 is a plug housing for socket contact from TE Connectivity AMP Connectors.

  • Package: Bulk
  • Positions: 2
  • Pitch: 0.315 inches (8.00mm)
  • Application: Cable/Wire to Cable/Wire
  • Termination: Crimp
  • Fastening Type: Latch Lock
  • Housing Material: Polyamide (PA66), Nylon 6/6
  • Category: Solid State Lighting Connectors
  • Standard Package: 10,000 Pieces
  • Temperature Range: -25°C to 85°C
  • REACH: Unaffected
  • ECCN: EAR99
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
3P PLUG, MINIATURE WATERPROOF CO
Need more? Email Us
ECAD model for 1-2834074-3
TE Connectivity
PLUG, 2P LATCHED POKE-IN WTW CON
Lowest to €0.3552
ECAD model for 2834048-3
Kyocera Kinseki Corpotation
CONN SSL BRIDGE 10POS 2MM
Need more? Email Us
ECAD model for 9159010061916
Wurth Electronics Inc
WR-LECO 2.54MM SMT ANGLED HERMAP
Need more? Email Us
ECAD model for 695402250128
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Lowest to €3.4740
ECAD model for 1042380210
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Need more? Email Us
ECAD model for 01P-LELSS-GA-TF(HF)
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157" (4.00mm) Solder
Need more? Email Us
ECAD model for 1954289-2
JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER
Need more? Email Us
ECAD model for 02P-LEBSS-TF
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Need more? Email Us
ECAD model for 589159002000006

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention