EN
  • EN
  • DE

104188-0110

Part No 104188-0110
Manufacturer Molex, LLC
Catalog Solid State Lighting Connectors
Description LITE-TRAP SMT WIRE-TO-BOARD CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr Molex, LLC
Series *
Package Tape & Reel
Product Status Active
Standard Package 2,500 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853653-104188-0110
Ultra Librarian 3D Model Ultra Librarian 104188-0110 CAD Model

Description

The 853653-104188-0110 is a solid state lighting connector assembly manufactured by Molex, LLC.

  • Category: Connectors and Interconnects, Solid State Lighting Connectors
  • Package: Tape & Reel
  • Standard Package: 2,500 pieces
  • ECCN: EAR99
  • MSL Level: Vendor Undefined
  • REACH Status: Available Upon Request
  • HTSUS Code: 8536.69.4040
  • Product Status: Active

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Lowest to $0.3566
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR / Connector Tube For 7.5mm Connector
Need more? Email Us
TE Connectivity
2-2834068-2 / 18-22 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)
Lowest to $0.1232
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Need more? Email Us
TE Connectivity
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $1.1427
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3959 $51.4670
310+ $0.3249 $100.7190
480+ $0.3147 $151.0560
660+ $0.3046 $201.0360
850+ $0.2944 $250.2400
1,140+ $0.2640 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess