EN
  • EN
  • DE

CFM101S120

Part No CFM101S120
Manufacturer Cincon Electronics Co. LTD
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 101W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Cincon Electronics Co. LTD
Series CFM101S (100W)
Package Box
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 8.4 A
Power (Watts) 101W
Applications ITE (Commercial)
Voltage - Isolation 4.242 kV
Efficiency 87%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Mounting Type Chassis Mount
Dimension 4.00" L x 2.00" W x 1.10" H (101.6mm x 50.8mm x 27.9mm)
Approval Agency CE, cURus, FCC, TUV
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names 2034-3545
Standard Package 1
Win Source Part Number 1229641-CFM101S120
Ultra Librarian 3D Model Ultra Librarian CFM101S120 CAD Model

Description

The Cincon Electronics Co. LTD CFM101S120 is an AC-DC converter.

  • Features: Adjustable Output, PFC, Universal Input
  • Power Output: 101W
  • Voltage Input: 90 ~ 264 VAC
  • Output Voltage: 12V
  • Efficiency: 87%

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess