EN
  • EN
  • DE

AIF06ZPFC-01L

Part No AIF06ZPFC-01L
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 400V 2.4KW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197414-AIF06ZPFC-01L
Manufacturer Artesyn Embedded Power
Category Power Supplies - Board Mount AC DC Converters
Series AIF06ZPFC (2400W)
Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Applications ITE (Commercial)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian AIF06ZPFC-01L CAD Model

Description

The AIF06ZPFC (2400W) is a high-quality enclosed power supply manufactured by Artesyn Embedded Power.

  • Category: Power Supplies - Board Mount AC DC Converters
  • Application: ITE (Commercial)
  • Power Output: 2.4 kW
  • Voltage Input: 85 ~ 264 VAC
  • Mounting Type: Through Hole
  • Status: Active
  • Package: Bulk

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess