EN
  • EN
  • DE

VMS-200-12

Part No VMS-200-12
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 200W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr CUI Inc.
Series VMS-200 (200W)
Package Tray
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 16.67 A
Power (Watts) 200W
Applications Medical
Voltage - Isolation 4 kV
Efficiency 92%
Temperature Range - Operating -20°C ~ 80°C (With Derating)
Features Universal Input
Mounting Type Chassis Mount
Dimension 4.00" L x 2.00" W x 1.48" H (101.6mm x 50.8mm x 37.6mm)
Approval Agency CB Scheme, EN, IEC, TUV, UL
Standard Number 55011 Class B; 60601-1; 61000-3-2; 61000-3-3
Base Product Number VMS-200
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9530
Other Names 102-4569,2266-VMS-200-12
Standard Package 20
Win Source Part Number 1225632-VMS-200-12
Ultra Librarian 3D Model Ultra Librarian VMS-200-12 CAD Model

Description

The VMS-200 (200W) open frame power supply is a universal input device designed for medical applications.

  • Voltage Range: 90 ~ 264 VAC
  • Voltage Isolation: 4 kV
  • Output Voltage: 12V
  • Output Current: 16.67 A
  • Efficiency: 92%
  • Minimum Load: No minimum load
  • Mounting: Chassis Mountable
  • Operating Temperature: -20°C ~ 80°C (with derating)
  • Dimensions: 4.00" L x 2.00" W x 1.48" H (101.6mm x 50.8mm x 37.6mm)
  • Approvals: CB Scheme, EN, IEC, TUV, UL
  • Standards: 55011 Class B, 60601-1, 61000-3-2, and 61000-3-3

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess