EN
  • EN
  • DE

IAM-20380

Part No IAM-20380
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description SENSOR GYROSCOPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 1000, 2000
Sensitivity (LSB/(°/s)) 16.4 ~ 131
Bandwidth 27kHz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-WFLGA Module
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 847151-IAM-20380
Ultra Librarian 3D Model Ultra Librarian IAM-20380 CAD Model

Description

The 847151-IAM-20380 is a digital gyroscope designed for motion sensing applications.

  • Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
  • Output Type: I2C, SPI
  • Bandwidth: 27kHz
  • Package / Case: 16-WFLGA Module
  • Series: Automotive
  • Automotive: AEC-Q100
  • Manufacturer: TDK InvenSense
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7046 $59.1138
6+ $18.4575 $110.7450
9+ $17.8340 $160.5060
13+ $16.5868 $215.6284
16+ $15.9633 $255.4128
20+ $15.3397 $306.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess