EN
  • EN
  • DE

ADXRS642BBGZ

Part No ADXRS642BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Box
Type Analog
Axis Z (Yaw)
Range °/s ±250
Sensitivity (mV/°/s) 7
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 32-BFCBGA
Family Part Number ADXRS642
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 758646-ADXRS642BBGZ
Family Name ADXRS642
Introduction Date February 24, 2011
ECCN 7A994
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS642BBGZ CAD Model

Description

Product Overview: ADXRS642BBGZ from Analog Devices Inc.

The ADXRS642BBGZ is a high-performance, vibration rejecting yaw rate gyroscope manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This MEMS (Micro-Electro-Mechanical Systems) sensor is designed to measure angular rate (rotation) along a single axis with exceptional precision and stability, making it ideal for demanding applications where accurate angular motion detection is critical.

Key Features

  • High Vibration Rejection: The ADXRS642BBGZ is engineered to deliver reliable performance in environments with high levels of vibration, minimizing the impact of external disturbances on the gyroscope's readings.
  • Wide Temperature Range: With an operational temperature range from -40°C to +105°C, this gyroscope is suited for use in harsh environments where temperature fluctuations are common.
  • High Accuracy: The device offers excellent rate sensing with a sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec, ensuring precise readings for critical applications.
  • Low Noise: Featuring a low noise floor, the ADXRS642BBGZ provides clean signals for high-fidelity measurements, which is essential for applications requiring high-resolution data.
  • Robust Design: Encased in a BGA (Ball Grid Array) package, this gyroscope is designed for robustness and durability, making it suitable for industrial-grade applications.

Applications

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Automotive safety systems
  • Instrumentation

The ADXRS642BBGZ is a testament to Analog Devices' commitment to providing high-quality sensors for a wide range of applications. Whether it's for professional-grade equipment, automotive safety, or precision instrumentation, this gyroscope delivers reliable and accurate angular rate detection, ensuring that your systems perform at their best even in the most challenging conditions.

For engineers and designers looking for a gyroscope with high vibration immunity and stable performance across a broad range of temperatures, the ADXRS642BBGZ by Analog Devices Inc. is an excellent choice that promises to meet and exceed the stringent requirements of modern technology applications.

You May Also Be Interested in

Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.3186 $83.3186
2+ $80.5038 $161.0076
3+ $74.8741 $224.6223
4+ $72.0593 $288.2372
5+ $69.2445 $346.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess