EN
  • EN
  • DE

L2G2ISTR

Part No L2G2ISTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS MOTION SENSOR 2AXIS 16WFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel
Type Digital
Axis X (Pitch), Y (Roll)
Range °/s ±100, 200
Sensitivity (LSB/(°/s)) 131 ~ 262
Bandwidth 4.545kHz
Output Type SPI
Supply Voltage (V) 1.71V ~ 3.6V
Supply Current 3.8mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFLGA
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 739182-L2G2ISTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L2G2ISTR CAD Model

Description

The L2G2ISTR is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular device is part of a series that has been designed to meet the rigorous demands of modern electronics, providing a reliable solution for a variety of applications.

Key Features

  • High Efficiency: The L2G2ISTR is built for optimal performance, ensuring high efficiency in its operation. This makes it suitable for energy-sensitive applications where power consumption is a critical factor.
  • Durability: STMicroelectronics products are synonymous with durability, and the L2G2ISTR is no exception. It is manufactured to withstand harsh conditions and provide a long operational life.
  • Compact Design: The device comes in a compact package, allowing for easy integration into various electronic assemblies without taking up significant space.

Applications

The versatility of the L2G2ISTR allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Power management solutions
  • Portable and battery-operated devices
  • LED lighting systems
  • Embedded systems
  • Industrial automation

Technical Specifications

The L2G2ISTR is equipped with a set of technical specifications that ensure its suitability for high-demand applications. These include:

  • Specific voltage and current ratings tailored for efficient power handling
  • Temperature range that guarantees operation in extreme environmental conditions
  • Compliance with international standards for electronic components

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The L2G2ISTR has undergone rigorous testing and quality control measures to ensure it meets these standards. Customers can trust that they are getting a product that will perform reliably over time and under various conditions.

For detailed information about the L2G2ISTR, including datasheets, technical documents, and support resources, please visit the official STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8282 $54.7974
16+ $6.4232 $102.7712
25+ $6.2224 $155.5600
34+ $6.0217 $204.7378
43+ $5.8210 $250.3030
58+ $5.2188 $302.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess