EN
  • EN
  • DE

ADXRS642BBGZ-RL

Part No ADXRS642BBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE YAW RATE 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Analog
Axis Z (Yaw)
Range °/s ±250
Sensitivity (mV/°/s) 7
Bandwidth 2kHz
Output Type Analog Voltage
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-BFCBGA
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758654-ADXRS642BBGZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS642BBGZ-RL CAD Model

Description

Introducing the ADXRS642BBGZ-RL from Analog Devices Inc.

The ADXRS642BBGZ-RL is a high-performance, vibration rejecting yaw rate gyroscope from the industry-leading Analog Devices Inc. Designed to cater to the demanding requirements of precision angular rate sensing, this MEMS (Micro-Electro-Mechanical Systems) device offers exceptional performance and reliability. It is an ideal choice for applications requiring accurate angular rate measurement under varying conditions, including industrial, instrumentation, and platform stabilization.

Key Features

  • High Vibration Rejection: The ADXRS642BBGZ-RL features a patented differential quad-sensor design that enables it to reject the influence of linear acceleration and vibration, making it highly stable under harsh conditions.
  • Temperature Stability: With a built-in temperature compensation, this gyroscope offers consistent performance over a wide temperature range, ensuring reliable operation in diverse environments.
  • High Bandwidth: The device boasts a bandwidth of 2kHz with a fast start-up time, allowing for rapid response to dynamic motion.
  • Robust Design: Encapsulated in a hermetically sealed ceramic package, the ADXRS642BBGZ-RL is designed to withstand extreme conditions, ensuring longevity and durability.

Applications

  • Platform stabilization and control
  • Robotics and automation
  • Automotive safety systems
  • High precision instrumentation
  • Industrial machine control

Technical Specifications

  • Supply Voltage: 5V ±10%
  • Measurement Range: ±250°/sec
  • Sensitivity: 12.5 mV/°/sec
  • Output Type: Analog Voltage
  • Package / Case: 32-VFQFN Exposed Pad, CSPBGA
  • Operating Temperature: -40°C to +105°C

The ADXRS642BBGZ-RL is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that enhances performance and efficiency. With its robust design and advanced features, this gyroscope is set to be a game-changer in the world of precision motion sensing.

For more information, datasheets, and support, visit the Analog Devices Inc. website or contact your local distributor to discuss how the ADXRS642BBGZ-RL can be integrated into your next project.

You May Also Be Interested in

STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $191.8797
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $141.3336 $141.3336
2+ $136.6225 $273.2450
3+ $122.4891 $367.4673
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess