EN
  • EN
  • DE

L3G4200DTR

Part No L3G4200DTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE MEMS 3AXIS LP 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 to 70
Bandwidth 100Hz to 800Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 6.1mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-TFLGA
Win Source Part Number 018243-L3G4200DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Motor Drive & Control, Power Management
Family Name L3G4200D
Introduction Date February 11, 2010
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian L3G4200DTR CAD Model

Description

The L3G4200DTR is a cutting-edge three-axis digital gyroscope designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MEMS (Micro-Electro-Mechanical Systems) sensor is tailored for motion tracking and gesture recognition applications, making it an ideal component for a wide range of consumer electronics such as smartphones, gaming devices, and personal navigation systems.

Key Features

  • Three-Axis Angular Rate Sensor: The L3G4200DTR accurately measures the rate of rotation around the X, Y, and Z axis, providing high-resolution output at up to 2000 dps (degrees per second).
  • Digital Output: It features a digital I2C/SPI serial interface, which ensures easy integration into the system and reliable communication with the host processor.
  • Embedded Features: The gyroscope includes a variety of embedded features such as a FIFO (First In First Out) buffer, a high-pass filter, and an interrupt generator, which contribute to system-level optimization by reducing the processing load on the host processor.
  • Programmable Range: Users can select from multiple full-scale ranges, including ±250, ±500, or ±2000 dps, providing flexibility for different application requirements.
  • Power Efficiency: The device operates within a supply voltage range of 2.4V to 3.6V, and its power-saving modes make it suitable for battery-powered devices where power efficiency is crucial.

Applications

The L3G4200DTR is versatile and can be employed in various applications such as:

  • 3D Gaming and Virtual Reality Input Devices
  • Gesture-Based User Interfaces
  • GPS Navigation Systems
  • Robotics and Drone Stabilization Systems

Package and Quality

The L3G4200DTR comes in a small 4x4x1 mm LGA-16 (Land Grid Array) package that is suitable for space-constrained applications. Furthermore, STMicroelectronics is committed to delivering high-quality products, and this gyroscope is no exception. It has been rigorously tested and is compliant with industry-standard quality and reliability benchmarks.

You May Also Be Interested in

Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us
Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess