EN
  • EN
  • DE

TS4268CS50

Part No TS4268CS50
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 180mA Ultra Low Dropout Voltage Regulator with Reset & Watchdog Function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Taiwan Semiconductor
Win Source Part Number 1274355-TS4268CS50
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4268CS50 CAD Model

Description

The TS4268CS50 is a high-voltage, high-current N-channel power MOSFET from Taiwan Semiconductor. It's designed for applications requiring efficient power switching, particularly in power supplies and motor control circuits. Its robust design enables it to handle significant voltage and current levels, making it suitable for demanding applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • DC-DC converters
  • Lighting ballast circuits

Features:

  • High voltage capability: Handles voltages up to 500V.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Reduces switching losses.
  • Avalanche rated: Withstands transient voltage spikes.
  • Temperature stability: Reliable performance across a wide temperature range.

Benefits:

  • Improved efficiency: Lower RDS(on) leads to reduced power loss and higher efficiency in power switching applications.
  • Enhanced reliability: High voltage and avalanche ratings provide robustness and protection against voltage transients.
  • Simplified design: Fast switching speed simplifies the design of high-frequency power converters.
  • Reduced heat dissipation: Lower power dissipation due to low RDS(on) reduces the need for heat sinking.
  • Cost-effective solution: Provides a balance of performance and cost for a wide range of power switching applications.

Additional Details:

The TS4268CS50 is typically supplied in a TO-252 package. It has a gate threshold voltage typically around 3V. The maximum drain current is typically around 10A, but this value can vary based on operating temperature and conditions. The gate charge is specified in the datasheet, which is an important parameter for optimizing drive circuitry and switching performance. This MOSFET is designed for high-side switching and other applications where a high-voltage, high-current N-channel device is needed. Careful consideration of thermal management is essential in high-power applications to ensure the MOSFET operates within its safe operating area. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess