EN
  • EN
  • DE
  • IT

SPP07N60C3

Part No SPP07N60C3
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Trans MOSFET N-CH 600V 7.3A 3-Pin(3+Tab) TO-220 Tube / Cool MOS™ Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1258053-SPP07N60C3
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SPP07N60C3
Introduction Date July 25, 2002
ECCN EAR99
Country of Origin Austria, China, Germany, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SPP07N60C3 CAD Model

Description

The SPP07N60C3 is a CoolMOS™ Power MOSFET manufactured by Infineon Technologies. It is designed for high-voltage, high-efficiency power switching applications. This MOSFET is commonly used in switch-mode power supplies (SMPS), power factor correction (PFC) circuits, and industrial power systems.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Lighting
  • Industrial Power Systems

Features:

  • CoolMOS™ C3 Technology
  • Very low RDS(on)
  • High dv/dt ruggedness
  • Easy to use
  • Pb-free lead plating; RoHS compliant

Benefits:

  • Increased system efficiency due to low RDS(on) and switching losses.
  • Reduced heat dissipation, simplifying thermal management.
  • Improved reliability and robustness in demanding applications.
  • Simplified design due to easy-to-use characteristics.
  • Environmentally friendly due to lead-free construction.

Technical Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (Vds): 600V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 7A
  • On-Resistance RDS(on) @ Vgs=10V: 0.55 Ohms
  • Gate Charge (Qg): 16 nC
  • Power Dissipation (Pd): 96W
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-220

The Infineon SPP07N60C3 CoolMOS™ Power MOSFET offers a combination of high voltage capability, low on-resistance, and fast switching speed, making it ideal for a wide range of power switching applications. Its CoolMOS™ C3 technology significantly reduces conduction and switching losses, enhancing the efficiency of power supplies and converters. The TO-220 package provides efficient thermal management and easy integration into various power electronic systems. Compliance with RoHS standards ensures that the device meets environmental requirements, making it a reliable and sustainable choice for modern power systems.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0333 $60.9990
70+ $1.6684 $116.7880
110+ $1.6162 $177.7820
150+ $1.5641 $234.6150
195+ $1.5120 $294.8400
260+ $1.3555 $352.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,623 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess