EN
  • EN
  • DE

PIC18F24K20-I/SO

Part No PIC18F24K20-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037171-PIC18F24K20-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20-I/SO CAD Model

Description

Microchip Technology's PIC18F24K20-I/SO Microcontroller

The PIC18F24K20-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications. This 8-bit MCU is based on Microchip's advanced RISC architecture and is encapsulated in a small-outline, 28-pin SOIC package, making it ideal for space-constrained applications.

One of the standout features of the PIC18F24K20-I/SO is its enhanced Flash memory with up to 10,000 write/erase cycles, providing a generous 16 KB of program storage. This ample memory space is perfect for complex applications that require additional code or data storage. Additionally, the device boasts 768 bytes of EEPROM and 1536 bytes of RAM, ensuring smooth and efficient operation for variable data storage and manipulation.

The microcontroller operates at a wide voltage range of 2.1V to 5.5V, which allows for flexibility in power supply design and is suitable for battery-operated and portable devices. The PIC18F24K20-I/SO also features an impressive speed of up to 64 MHz with a 16 MIPS performance, ensuring quick response times and high-speed data processing capabilities.

Connectivity and interfacing are made easy with the inclusion of versatile peripherals such as 25 I/O pins, 2 comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 10 channels, and multiple communication interfaces including SPI, I²C, and EUSART. These features enable the MCU to interface with sensors, actuators, and other components, making it highly suitable for embedded systems in industrial, automotive, and consumer electronics.

For enhanced safety and reliability, the PIC18F24K20-I/SO comes with an Extended Watchdog Timer (WDT) and a brown-out reset feature. These ensure that the MCU can recover from unexpected conditions without human intervention. Additionally, the device supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, which simplify the development process by allowing developers to program and troubleshoot the MCU while it is operating within the actual system.

In summary, the PIC18F24K20-I/SO from Microchip Technology is a robust and versatile microcontroller that combines ample memory, powerful performance, and extensive peripheral support, all within a compact and power-efficient package. It is an excellent choice for designers looking to develop sophisticated applications with stringent space and power constraints.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess