EN
  • EN
  • DE

MC9S08QG4CPBE

Part No MC9S08QG4CPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16DIP / S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MC9S08QG4CPBE-ND,2156-MC9S08QG4CPBE,2832-MC9S08QG4CPBE,935322661174,NXPNXPMC9S08QG4CPBE
Standard Package 25
Win Source Part Number 1322161-MC9S08QG4CPBE
Ultra Librarian 3D Model Ultra Librarian MC9S08QG4CPBE CAD Model

Description

Product Overview: NXP MC9S08QG4CPBE

The NXP MC9S08QG4CPBE microcontroller is a versatile and powerful component designed for a wide range of applications. This 8-bit MCU is part of the S08 family and is built on NXP's high-performance HCS08 core, which operates at a maximum frequency of 20 MHz. With its low-power design and rich set of integrated features, the MC9S08QG4CPBE is an ideal choice for cost-sensitive and space-constrained applications in the industrial, consumer, and automotive markets.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum speed of 20 MHz, providing a balanced trade-off between processing power and power consumption.
  • Flash Memory: 4 KB of on-chip in-circuit programmable flash memory, allowing for flexible and reliable storage of application code.
  • RAM: 256 bytes of Random Access Memory (RAM), enabling efficient data manipulation and buffer storage.
  • I/O Pins: Up to 16 general-purpose input/output (GPIO) pins, which provide the flexibility to interface with a variety of peripherals and sensors.
  • Timers: Multiple timing and control functions including an 8-bit modulo timer, a 16-bit timer/pulse-width modulator (TPM), and a real-time interrupt timer, facilitating precise event management and pulse generation.
  • Communication Interfaces: Integrated serial communications interface (SCI) and serial peripheral interface (SPI), enabling easy data exchange with external devices.
  • Analog-to-Digital Converter: An onboard 10-bit analog-to-digital converter (ADC) with multiple channels, allowing the MCU to process analog signals from various sources.
  • Power Management: A range of low-power modes to minimize energy consumption during idle periods, making it suitable for battery-operated devices.
  • Package: Available in a 16-pin DIP (Dual In-line Package) form factor, which simplifies the prototyping and PCB design processes.

Applications

The MC9S08QG4CPBE microcontroller is designed to meet the needs of a broad spectrum of applications. Its robust feature set and low-power operation make it an excellent choice for applications such as:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Portable medical devices

With its integration of essential peripherals and performance capabilities, the NXP MC9S08QG4CPBE microcontroller offers developers a compact, efficient, and cost-effective solution for their embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess