The X9313W is a digitally controlled potentiometer (XDCP) manufactured by Xicor (later acquired by Intersil, and now part of Renesas). It is designed for applications requiring precise and adjustable resistance values, controllable via a digital interface. The X9313W offers a cost-effective and reliable alternative to mechanical potentiometers, providing improved accuracy, stability, and programmability.
Applications
- Volume control in audio equipment
- Brightness and contrast control in displays
- Sensor calibration
- Adjustable power supplies
- Motor speed control
Features
- 100 wiper tap points
- 3-wire serial interface (e.g., SPI) for digital control
- Non-volatile memory for storing wiper position
- Resistance values available (e.g., 10kΩ)
- Single supply operation
- Low power consumption
Benefits
- Precise resistance adjustment through digital control.
- Elimination of mechanical wear and tear associated with traditional potentiometers.
- Non-volatile storage of wiper position for reliable operation.
- Simplified system design with a digital interface.
- Improved accuracy and stability compared to mechanical potentiometers.
Additional Details
The X9313W operates with a single supply voltage, typically in the range of 2.7V to 5.5V. The wiper position can be adjusted using a 3-wire serial interface (e.g., SPI), allowing a microcontroller or other digital device to control the resistance value. The non-volatile memory ensures that the wiper position is retained even when power is removed. This is particularly useful in applications where the resistance setting needs to be preserved. The X9313W is available in various package options, including SOIC, allowing for flexible integration into different system designs. Its combination of digital control, non-volatile memory, and precise resistance adjustment makes it a versatile component for many electronic applications.