EN
  • EN
  • DE

FSAM30SM60A

Part No FSAM30SM60A
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 30A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 32-PowerDIP Module (1.370", 34.80mm)
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1175853-FSAM30SM60A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSAM30SM60A CAD Model

Description

The FSAM30SM60A, part of the Motion SPM® 3 series from ON Semiconductor, is a cutting-edge smart power module designed to enhance the efficiency and reliability of applications requiring AC motor control and power conversion. This advanced module integrates power semiconductors, gate drivers, and protection features into a compact, thermally efficient package, making it an ideal solution for a wide range of industrial, consumer, and automotive applications.

Key Features

  • Integrated Design: Combines IGBTs, freewheeling diodes, and gate drivers in a single package, reducing component count and simplifying circuit design.
  • High Performance: Utilizes ON Semiconductor's proprietary IGBT technology, offering low saturation voltage and low switching losses for high-efficiency operation.
  • Advanced Protection: Features under-voltage lockout, over-current protection, and thermal shutdown capabilities to ensure safe operation under adverse conditions.
  • Compact Footprint: The module's small form factor (44 mm x 26.8 mm) allows for space-saving designs, crucial in applications where space is at a premium.

Applications

The FSAM30SM60A is versatile and can be used in a variety of applications, such as:

  • AC motor drives for industrial automation
  • Residential and commercial HVAC systems
  • Washing machines and other consumer appliances
  • Electric vehicle powertrain systems
  • Renewable energy inverters, including solar and wind power converters

Electrical Characteristics

This smart power module is capable of handling a maximum rated current of 30A and has a wide input voltage range. It is designed to operate at frequencies suitable for most variable speed motor drives. The low on-state resistance and optimized gate charge ensure minimal conduction and switching losses, contributing to the overall system efficiency.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FSAM30SM60A is no exception. This module is built to meet stringent industry standards, ensuring long-term performance and stability in even the most demanding conditions.

Conclusion

The FSAM30SM60A from ON Semiconductor represents a significant advancement in smart power module technology. Its integration of multiple functions, high efficiency, and robust protection features make it a top choice for designers looking to optimize their power conversion and motor control systems.

You May Also Be Interested in

ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess