EN
  • EN
  • DE

DP125E88TGY

Part No DP125E88TGY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description PUNCHDOWN PATCH PANEL, CAT 5E, F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Punchdown Panel
Connector Type RJ45
Number of Positions 12
Number of Rows 1
Termination Style Punch Down
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631819-DP125E88TGY
Ultra Librarian 3D Model Ultra Librarian DP125E88TGY CAD Model

Description

N

You May Also Be Interested in

Neutrik
NPP-TB-HN Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-E56 Fiber Optic Connecto
Need more? Email Us
Belden Inc.
10GX KCONN ANG.COUPLER PP 24
Need more? Email Us
Neutrik
NPP-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPP-TB Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-PT Fiber Optic Connector
Need more? Email Us
Neutrik
NPPA-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-S-FN Fiber Optic Connect
Need more? Email Us
TE Connectivity
CONN PANEL ASSY 24PORT RJ45 /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess