EN
  • EN
  • DE

VT201ABX-ADJ

Part No VT201ABX-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT201ABX-ADJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 400138-VT201ABX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT201ABX-ADJ CAD Model

Description

Maxim Integrated VT201ABX-ADJ High-Efficiency Voltage Regulator

The Maxim Integrated VT201ABX-ADJ is a versatile and efficient voltage regulator designed to cater to a wide range of applications, from consumer electronics to industrial systems. This compact, high-performance component ensures stable and reliable voltage regulation, making it an essential part of any power management solution.

At the heart of the VT201ABX-ADJ lies an advanced adjustable output regulator capable of delivering a continuous output current up to several amperes, depending on the specific model and cooling conditions. This feature allows designers to fine-tune the output voltage to meet the specific needs of their application, providing a high degree of flexibility in system design.

The device operates over a wide input voltage range, accommodating various power sources and making it suitable for battery-operated devices, automotive applications, and portable electronics. Its high efficiency minimizes power loss, thereby reducing heat generation and extending battery life in mobile applications.

Additionally, the VT201ABX-ADJ incorporates several protective features that ensure the longevity and reliability of both the regulator and the system it powers. Over-current protection, thermal shutdown, and under-voltage lockout are standard features that safeguard the device against adverse conditions. These protective measures help to prevent damage from electrical anomalies such as overloads, excessive heat, or insufficient supply voltage.

The regulator's small form factor and low-profile design make it an excellent choice for space-constrained applications. Its surface-mount package allows for efficient use of PCB real estate, which is crucial in modern compact electronics. The VT201ABX-ADJ's robust design ensures that it can withstand the rigors of demanding environments, maintaining performance over a broad temperature range.

In conclusion, the Maxim Integrated VT201ABX-ADJ adjustable voltage regulator is a highly reliable and efficient solution for a myriad of voltage regulation needs. With its precision adjustability, comprehensive protection features, and compact design, it stands out as a top choice for engineers seeking performance and durability in their power management systems.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3002 $75.3002
2+ $61.7844 $123.5688
3+ $59.8544 $179.5632
4+ $57.9233 $231.6932
6+ $55.9921 $335.9526
7+ $50.1998 $351.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess