EN
  • EN
  • DE

PSD1204PKB3-A(2).Z.GN

Part No PSD1204PKB3-A(2).Z.GN
Manufacturer Sunon Fans
Catalog Fans, Thermal Management
Description FAN AXIAL 40X20MM 12VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® PSD
Package Bulk
Product Status Obsolete
Voltage - Rated 12VDC
Size / Dimension Square - 40mm L x 40mm H
Width 20.00mm
Bearing Type Ball
Fan Type Tubeaxial
Features Auto Restart
Termination 2 Wire Leads
Material - Frame Polybutylene Terephthalate (PBT)
Base Product Number PSD1204
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 506785-PSD1204PKB3-A(2).Z.GN
Ultra Librarian 3D Model Ultra Librarian PSD1204PKB3-A(2).Z.GN CAD Model

Description

The 506785-PSD1204PKB3-A(2).Z.GN is a DC brushless fan from Sunon Fans' MagLev® PSD series.

  • Manufacturer: Sunon Fans
  • Series: MagLev® PSD
  • Functionality: Auto Restart
  • Shape: Square
  • Dimensions: 40mm L x 40mm H
  • Rated Voltage: 12VDC
  • Package: 30 pcs
  • Frame Material: Polybutylene terephthalate (PBT)
  • Status: Obsolete

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 140X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 140mm L x 140mm H Ball 318.0 CFM (8.90m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 21.5 CFM (0.602m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 224.0 CFM (6.27m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 172X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 434.0 CFM (12.15m³/min) 4 Wire Leads
Lowest to $115.7133
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 178.0 CFM (4.98m³/min) 4 Wire Leads
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 60X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 45.6 CFM (1.28m³/min) 4 Wire Leads
Lowest to $25.8002
Sunon Fans
FAN AXIAL 25X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 3 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 131.0 CFM (3.67m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 21.8 CFM (0.610m³/min) 4 Wire Leads
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess