EN
  • EN
  • DE

MF25100V1-1000U-G99

Part No MF25100V1-1000U-G99
Manufacturer Sunon Fans
Catalog Fans, Thermal Management
Description FAN AXIAL 25X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 3 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® MF
Package Bulk
Voltage - Rated 5VDC
Size / Dimension Square - 25mm L x 25mm H
Width 10.00mm
Air Flow 3.5 CFM (0.098m³/min)
Static Pressure 0.250 in H2O (62.3 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart, Speed Sensor (Tach)
Noise 23.0dB(A)
Power (Watts) 530 mW
RPM 13000 RPM
Termination 3 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency cURus, TUV
Weight 0.016 lb (7.26 g)
Current Rating (Amps) 0.105A
Voltage Range 2.5 ~ 6VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number MF25100V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1337635-MF25100V1-1000U-G99
Ultra Librarian 3D Model Ultra Librarian MF25100V1-1000U-G99 CAD Model

Description

The MagLev MF DC Brushless Fan is a high-performance fan designed for thermal management applications.

  • Size: 25mm L x 25mm H
  • Fan Type: Tubeaxial
  • Voltage: 2.5 ~ 6VDC
  • Power: 530mW
  • Bearing: Vapo-Bearing™
  • Noise Level: 23.0dB(A)
  • RPM (Max): 13000
  • Air Flow (Max): 3.5 CFM (0.098m³/min)
  • Static Pressure: 0.250 in H2O (62.3 Pa)
  • Frame/Blade Material: Polybutylene Terephthalate (PBT)
  • Lifetime: 70000 Hrs @ 40°C
  • Termination: 3 Wire Leads
  • Approvals: cURus, TUV

You May Also Be Interested in

NMB Technologies Corporation
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 130.6 CFM (3.66m³/min) 4 Wire Leads
Lowest to $78.9790
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 4 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 25X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 88.0 CFM (2.46m³/min) 3 Wire Leads
Lowest to $29.8892
Sanyo Denki America Inc.
FAN AXIAL 172X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 73.0 CFM (2.04m³/min) 4 Wire Leads
Lowest to $79.5901
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.7 CFM (2.18m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 140X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 140mm L x 140mm H Ball 282.0 CFM (7.90m³/min) 4 Wire Leads
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess