EN
  • EN
  • DE

F5QG740M0P2KH-J

Part No F5QG740M0P2KH-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW FILTER 1109 CSSD BAND 17 BAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Status Active
Frequency - Center 740MHz
Bandwidth 12MHz
Insertion Loss 1.4dB
Applications CDMA, WCDMA, LTE
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Win Source Part Number 1037422-F5QG740M0P2KH-J
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian F5QG740M0P2KH-J CAD Model

Description

The Taiyo Yuden F5QG740M0P2KH-J is a medium popularity filter used in CDMA, WCDMA, and LTE applications.

  • Manufacturer: Taiyo Yuden
  • Product: F5QG740M0P2KH-J
  • Popularity: Medium
  • Applications: CDMA, WCDMA, and LTE
  • Mounting Type: SMD (SMT)
  • Insertion Loss: 1.4dB
  • Bandwidth: 12MHz
  • Frequency Center: 740MHz
  • Win Source Part Number: 1037422-F5QG740M0P2KH-J
  • Supply and Demand Status: Balance
  • Package: 5k pcs

You May Also Be Interested in

Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1967 $58.0265
720+ $0.1615 $116.2800
1,110+ $0.1564 $173.6040
1,530+ $0.1513 $231.4890
1,975+ $0.1464 $289.1400
2,645+ $0.1312 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,978 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess